Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 28V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 14Pins |
Output Current - Output 1 | 3A |
Output Current - Output 2 | 3A |
Output Voltage - Output 1 | 25.2V |
Output Voltage - Output 2 | 25.2V |
Regulator Output Type | Adjustable |
Switching Frequency | 750kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 54386 |
Dropout Voltage Vdo | 400mV |
Frequency | 600kHz |
Operating Frequency | 600kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 3A |
Output Voltage | 25.2V |
Output Voltage Min | 0.8V |
Primary Input Voltage | 28V |
Supply Voltage Min | 4.5V |
Switch Output Current Isw Max | 4.5A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Synchronous Buck |
Where can I find additional details, specifications and documents for a TPS54386PWPG4?
Additional datasheets, footprints and schematics for TPS54386PWPG4 are listed on our Part Details page. You can also find images and similar parts to TPS54386PWPG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54386PWPG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54386PWPG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54386PWPG4 fall under?
The TPS54386PWPG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54386PWPG4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54386PWPG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54386PWPG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54386PWPG4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TPS54386PWPG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54386PWPG4 often in real-time on the comparison pages.
What if I can't find stock of TPS54386PWPG4?
You can fill out our help required form which you can use to request a quote for TPS54386PWPG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.