TPS54350PWPG4 Semiconductors - ICs by Texas Instruments

BUCK CONVERTER 3A 4.5-20V 54350

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.99

Distributor Stock
Logo for Farnell
Farnell
from US$4.28
No stock
Buy Now
Logo for element14
element14
from US$2.99
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 20V
No. of Outputs 1Outputs
DC / DC Converter IC Case HTSSOP
No. of Pins 16Pins
Output Current 3A
Output Voltage Min 900mV
Output Voltage Max 12V
Switching Frequency 700kHz
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Min 0.9V
Base Number 54350
Frequency 700kHz
IC Generic Number 54350
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Voltage 12V
Primary Input Voltage 20V
Supply Voltage Min 4.5V
Switch Output Current Isw Max 3.3A
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS54350PWPG4?

Additional datasheets, footprints and schematics for TPS54350PWPG4 are listed on our Part Details page. You can also find images and similar parts to TPS54350PWPG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS54350PWPG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54350PWPG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS54350PWPG4 fall under?

The TPS54350PWPG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS54350PWPG4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54350PWPG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TPS54350PWPG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS54350PWPG4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for TPS54350PWPG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS54350PWPG4 often in real-time on the comparison pages.

What if I can't find stock of TPS54350PWPG4?

You can fill out our help required form which you can use to request a quote for TPS54350PWPG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay