Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
4,440
in stock
|
Buy Now | |
Texas Instruments
from US$0.56
|
16,539
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
2,865
in stock
|
Buy Now | |
element14
from US$1.02
|
2,865
in stock
|
Buy Now | |
Farnell
from US$0.97
|
2,865
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
1,499
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 28V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 3.5A |
Output Voltage Min | 800mV |
Output Voltage Max | 25V |
Switching Frequency | 1MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
3.5V to 28V Input, 3.5A, 1MHz Step-Down Converter with Eco-mode | Texas Instruments |
3.5A 28V 1MHz DC/DC Converter HSOP8EP | RS |
Dc/Dc Conv, Buck, 1Mhz, Soic-8 | Newark Electronics |
DC/DC CONV, BUCK, 1MHZ, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a TPS54332DDAR?
Additional datasheets, footprints and schematics for TPS54332DDAR are listed on our Part Details page. You can also find images and similar parts to TPS54332DDAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54332DDAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54332DDAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54332DDAR fall under?
The TPS54332DDAR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54332DDAR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54332DDAR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54332DDAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54332DDAR have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS54332DDAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54332DDAR often in real-time on the comparison pages.
What if I can't find stock of TPS54332DDAR?
You can fill out our help required form which you can use to request a quote for TPS54332DDAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.