Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$49.00
|
33
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS54325 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Evaluation Board TPS54325 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | DCAP2 Mode Enables Fast Transient Response Cycle By Cycle Over Current Limit Pre-Biased Softstart |
5V to 17V Input, 3A Converter Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS54325EVM?
Additional datasheets, footprints and schematics for TPS54325EVM are listed on our Part Details page. You can also find images and similar parts to TPS54325EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54325EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54325EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54325EVM fall under?
The TPS54325EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS54325EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54325EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54325EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54325EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS54325EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54325EVM often in real-time on the comparison pages.
What if I can't find stock of TPS54325EVM?
You can fill out our help required form which you can use to request a quote for TPS54325EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.