TPS54312PWP Semiconductors - ICs by Texas Instruments

BUCK PWM REG FET 3A SMD 54312

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

As members of the SWIFTâ„¢ family of DC - DC regulators, the TPS54311, TPS54312, TPS54313, TPS54314, TPS54315 and TPS54316 low-inputvoltage high-outputcurrent synchronous-buck PWM converters integrate all required active components. Included on the substrate with the listed features are a true, high performance, voltage error amplifier that provides high performance under transient conditions; an undervoltage-lockout circuit to prevent start-up until the input voltage reaches 3 V; an internally and externally set slow-start circuit to limit in-rush currents; and a powergood output useful for processor/logic reset, fault signaling, and supply sequencing. The TPS54311, TPS54312, TPS54313, TPS54314, TPS54315 and TPS54316 devices are available in a thermally enhanced 20-pin HTSSOP (PWP) PowerPADâ„¢ package, which eliminates bulky heatsinks. TI provides evaluation modules and the SWIFT designer software tool to aid in quickly achieving high-performance power supply designs to meet aggressive equipment development cycles.

Where to Buy

Prices starting from US$2.78

Distributor Stock
Logo for Farnell
Farnell
from US$6.15
No stock
Buy Now
Logo for RS
RS
from US$4.91
278
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.78
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.71
-
Buy Now
Logo for element14
element14
from US$5.79
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 3V
Input Voltage Max 6V
DC / DC Converter IC Case HTSSOP
No. of Pins 20Pins
Output Current 3A
Output Voltage Nom. 1.2V
Switching Frequency 550kHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Base Number 54312
Frequency 700kHz
IC Generic Number 54312
Logic Function Number 54312
No. of Outputs 1Outputs
On Resistance Rds(on) 85mohm
Operating Frequency 700kHz
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Voltage 1.2V
Power Supply IC Type Step-down convertor
Primary Input Voltage 6V
Supply Voltage Min 3V
Switch Output Current Isw Max 4A
Termination Type Surface Mount Device
Voltage Regulator Type Synchronous Buck

Alternative Descriptions

Conv DC-DC, TPS54312PWP | RS
Dc/Dc Conv, Htssop-20, 125Deg C | Newark Electronics
DC/DC CONV, HTSSOP-20, 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS54312PWP?

Additional datasheets, footprints and schematics for TPS54312PWP are listed on our Part Details page. You can also find images and similar parts to TPS54312PWP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS54312PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54312PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS54312PWP fall under?

The TPS54312PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS54312PWP when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54312PWP you can contact the distributor directly for product support, shipping queries etc.

Is the TPS54312PWP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS54312PWP have stock available?

Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS54312PWP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS54312PWP often in real-time on the comparison pages.

What if I can't find stock of TPS54312PWP?

You can fill out our help required form which you can use to request a quote for TPS54312PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay