Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.22
|
59,558
in stock
|
Buy Now |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 18V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 16Pins |
Output Current - Output 1 | 2A |
Output Current - Output 2 | 3A |
Output Voltage - Output 1 | 7V |
Output Voltage - Output 2 | 7V |
Regulator Output Type | Adjustable |
Switching Frequency | 700kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 3A |
Output Voltage | 7V |
Output Voltage Min | 760mV |
Primary Input Voltage | 18V |
4.5 V to 18 V input, 2 A / 3 A dual channel synchronous step-down converter, 1 ms fixed soft start | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS542941PWP?
Additional datasheets, footprints and schematics for TPS542941PWP are listed on our Part Details page. You can also find images and similar parts to TPS542941PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS542941PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS542941PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS542941PWP fall under?
The TPS542941PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS542941PWP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS542941PWP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS542941PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS542941PWP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS542941PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS542941PWP often in real-time on the comparison pages.
What if I can't find stock of TPS542941PWP?
You can fill out our help required form which you can use to request a quote for TPS542941PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.