Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 28V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 14Pins |
Output Current - Output 1 | 2A |
Output Current - Output 2 | 2A |
Output Voltage - Output 1 | 25.2V |
Output Voltage - Output 2 | 25.2V |
Regulator Output Type | Adjustable |
Switching Frequency | 310kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
4.5V to 28V Input, Dual 2A Output, 300kHz Step-Down Converter with Internal Compensation | Texas Instruments |
Dc/Dc Conv, Buck, 310Khz, Htssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS54283PWPR?
Additional datasheets, footprints and schematics for TPS54283PWPR are listed on our Part Details page. You can also find images and similar parts to TPS54283PWPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54283PWPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54283PWPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54283PWPR fall under?
The TPS54283PWPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54283PWPR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54283PWPR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54283PWPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54283PWPR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS54283PWPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54283PWPR often in real-time on the comparison pages.
What if I can't find stock of TPS54283PWPR?
You can fill out our help required form which you can use to request a quote for TPS54283PWPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.