Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS54240 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Board Only |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Compensation Components are External to IC and External Divider for Adjustable Output Voltage |
Kit Features | Demonstrate the Small PCB Areas that may be Achieved when Designing with the TPS54240 Regulator |
Type | Buck Converter |
2.5A SWIFT&trade | Texas Instruments |
Dc/Dc, Buck, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS54240EVM-605?
Additional datasheets, footprints and schematics for TPS54240EVM-605 are listed on our Part Details page. You can also find images and similar parts to TPS54240EVM-605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54240EVM-605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54240EVM-605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54240EVM-605 fall under?
The TPS54240EVM-605 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS54240EVM-605 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54240EVM-605 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54240EVM-605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54240EVM-605 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS54240EVM-605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54240EVM-605 often in real-time on the comparison pages.
What if I can't find stock of TPS54240EVM-605?
You can fill out our help required form which you can use to request a quote for TPS54240EVM-605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.