Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.61
|
130
in stock
|
Buy Now | |
Texas Instruments
from US$1.57
|
149,141
in stock
|
Buy Now | |
Schukat Electronic
from US$2.14
|
1,215
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.66
|
1,120
in stock
|
Buy Now | |
Newark Electronics
from US$3.50
|
502
in stock
|
Buy Now | |
element14
from US$2.28
|
502
in stock
|
Buy Now | |
Farnell
from US$2.40
|
502
in stock
|
Buy Now | |
Chip One Stop
from US$2.47
|
245
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 5.5V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | 1.22V |
Output Voltage Max | 31V |
Switching Frequency | 500kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Adjustable Output Voltage Min | 1.22V |
Base Number | 5420 |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 31V |
Primary Input Voltage | 36V |
Supply Voltage Min | 5.5V |
Switch Output Current Isw Max | 3A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Adjustable |
5.5V to 36V Input, 2A, 500kHz Step-Down Converter | Texas Instruments |
Conv DC-DC Single Step Down 5,5-36V SOIC | Schukat Electronic |
IC: PMIC | Transfer Multisort Elektronik |
Step-Down Converter, Soic-8 | Newark Electronics |
STEP-DOWN CONVERTER, SOIC-8 | element14 |
TPS5420D, Buck Converters | RS |
Where can I find additional details, specifications and documents for a TPS5420D?
Additional datasheets, footprints and schematics for TPS5420D are listed on our Part Details page. You can also find images and similar parts to TPS5420D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS5420D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS5420D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS5420D fall under?
The TPS5420D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS5420D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS5420D you can contact the distributor directly for product support, shipping queries etc.
Is the TPS5420D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS5420D have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TPS5420D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS5420D often in real-time on the comparison pages.
What if I can't find stock of TPS5420D?
You can fill out our help required form which you can use to request a quote for TPS5420D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.