Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.90
|
1,493
in stock
|
Buy Now | |
Texas Instruments
from US$1.10
|
106,260
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.95
|
152
in stock
|
Buy Now | |
Chip One Stop
from US$1.84
|
130
in stock
|
Buy Now | |
Micros
from US$1.86
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
-
|
Buy Now | |
element14
from US$2.88
|
-
|
Buy Now | |
Farnell
from US$2.85
|
-
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 10Pins |
Output Current | 1.5A |
Output Voltage Min | 800mV |
Output Voltage Max | 39V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Output Voltage | 39V |
Primary Input Voltage | 42V |
3.5V to 42V Input, 1.5A Step-Down Converter with Eco-Mode | Texas Instruments |
DC-DC 1.5A 42V Step-Down SWIFT HTSSOP10 | RS |
IC: PMIC | Transfer Multisort Elektronik |
DC-DC Converter | Micros |
Buck, 42Vin, 1.5A, 2.5Mhz, 10Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS54140ADGQ?
Additional datasheets, footprints and schematics for TPS54140ADGQ are listed on our Part Details page. You can also find images and similar parts to TPS54140ADGQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54140ADGQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54140ADGQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54140ADGQ fall under?
The TPS54140ADGQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54140ADGQ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54140ADGQ you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54140ADGQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54140ADGQ have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Micros have stock available or on a lead time for TPS54140ADGQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54140ADGQ often in real-time on the comparison pages.
What if I can't find stock of TPS54140ADGQ?
You can fill out our help required form which you can use to request a quote for TPS54140ADGQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.