Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 17V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 2 |
Digital IC Case | VQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 17V |
Input Voltage Min | 4.5V |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1A |
Output Voltage | 6V |
Primary Input Voltage | 17V |
Buck, Ldo Reg, 200Khz-1.2Mhz, 24Vqfn | Newark Electronics |
BUCK, LDO REG, 200KHZ-1.2MHZ, 24VQFN | element14 |
Where can I find additional details, specifications and documents for a TPS54120RGYT?
Additional datasheets, footprints and schematics for TPS54120RGYT are listed on our Part Details page. You can also find images and similar parts to TPS54120RGYT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54120RGYT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54120RGYT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54120RGYT fall under?
The TPS54120RGYT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54120RGYT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54120RGYT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54120RGYT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54120RGYT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS54120RGYT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54120RGYT often in real-time on the comparison pages.
What if I can't find stock of TPS54120RGYT?
You can fill out our help required form which you can use to request a quote for TPS54120RGYT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.