Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS54061 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Evaluation Board TPS54061 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Integrated High Side and Low Side N-Channel MOSFET |
TPS54061 Evaluation Module | Texas Instruments |
Evaluation Board, Step Down Cnvtr | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS54061EVM-142?
Additional datasheets, footprints and schematics for TPS54061EVM-142 are listed on our Part Details page. You can also find images and similar parts to TPS54061EVM-142 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54061EVM-142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54061EVM-142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54061EVM-142 fall under?
The TPS54061EVM-142 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS54061EVM-142 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54061EVM-142 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54061EVM-142 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54061EVM-142 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS54061EVM-142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54061EVM-142 often in real-time on the comparison pages.
What if I can't find stock of TPS54061EVM-142?
You can fill out our help required form which you can use to request a quote for TPS54061EVM-142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.