Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS5402 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step Down DC / DC Regulator |
Kit Contents | Eval Board TPS5402 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Adjustable Output 4.5V to 28V Wide Input Voltage Range Pulse Skipping Mode Over 80% Efficiency |
TPS5402 Evaluation Module | Texas Instruments |
Eval Mod, Step Down Dc/Dc Regulator | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS5402EVM?
Additional datasheets, footprints and schematics for TPS5402EVM are listed on our Part Details page. You can also find images and similar parts to TPS5402EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS5402EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS5402EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS5402EVM fall under?
The TPS5402EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS5402EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS5402EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS5402EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS5402EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS5402EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS5402EVM often in real-time on the comparison pages.
What if I can't find stock of TPS5402EVM?
You can fill out our help required form which you can use to request a quote for TPS5402EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.