Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 10Pins |
Output Current | 500mA |
Output Voltage Min | 800mV |
Output Voltage Max | 39V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 42V |
3.5V to 42V Input, 0.5 A Step Down Converter | Texas Instruments |
Dc-Dc Conv, Buck, 2.5Mhz, Msop-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS5401DGQT?
Additional datasheets, footprints and schematics for TPS5401DGQT are listed on our Part Details page. You can also find images and similar parts to TPS5401DGQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS5401DGQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS5401DGQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS5401DGQT fall under?
The TPS5401DGQT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS5401DGQT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS5401DGQT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS5401DGQT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS5401DGQT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for TPS5401DGQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS5401DGQT often in real-time on the comparison pages.
What if I can't find stock of TPS5401DGQT?
You can fill out our help required form which you can use to request a quote for TPS5401DGQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.