Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.40
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$5.40
|
93,498
in stock
|
Buy Now |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 17V |
No. of Outputs | 2 Output |
Duty Cycle (%) | 50% |
Controller IC Case Style | WQFN |
No. of Pins | 40Pins |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dual-Channel 6+2/5+3 D-CAP+TM Multiphase Step-Down Controller with PMBus and NVM | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS53681RSBT?
Additional datasheets, footprints and schematics for TPS53681RSBT are listed on our Part Details page. You can also find images and similar parts to TPS53681RSBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS53681RSBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS53681RSBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS53681RSBT fall under?
The TPS53681RSBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS53681RSBT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS53681RSBT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS53681RSBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS53681RSBT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS53681RSBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS53681RSBT often in real-time on the comparison pages.
What if I can't find stock of TPS53681RSBT?
You can fill out our help required form which you can use to request a quote for TPS53681RSBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.