Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 25V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SON |
No. of Pins | 22Pins |
Output Current | 30A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 970kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5.5V |
Primary Input Voltage | 15V |
High-efficiency 1.5-V to 15-V, 30-A synchronous SWIFT™ buck converter with eco-mode | Texas Instruments |
Buck, Sync, 30A, 22Son | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS53355DQPT?
Additional datasheets, footprints and schematics for TPS53355DQPT are listed on our Part Details page. You can also find images and similar parts to TPS53355DQPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS53355DQPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS53355DQPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS53355DQPT fall under?
The TPS53355DQPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS53355DQPT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS53355DQPT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS53355DQPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS53355DQPT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS53355DQPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS53355DQPT often in real-time on the comparison pages.
What if I can't find stock of TPS53355DQPT?
You can fill out our help required form which you can use to request a quote for TPS53355DQPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.