Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$199.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$199.00
|
13
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS53219 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Controller |
Kit Contents | Eval Board TPS53219 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Efficiency and High Power Density by Using TI Power Block MOSFET |
TPS53219EVM-690 Wide-Input Voltage Eco-mode&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS53219EVM-690?
Additional datasheets, footprints and schematics for TPS53219EVM-690 are listed on our Part Details page. You can also find images and similar parts to TPS53219EVM-690 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS53219EVM-690 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS53219EVM-690 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS53219EVM-690 fall under?
The TPS53219EVM-690 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS53219EVM-690 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS53219EVM-690 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS53219EVM-690 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS53219EVM-690 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS53219EVM-690.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS53219EVM-690 often in real-time on the comparison pages.
What if I can't find stock of TPS53219EVM-690?
You can fill out our help required form which you can use to request a quote for TPS53219EVM-690 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.