IC Function | Power Supply Controller |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 28V |
IC Package Type | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Digital IC Case | QFN |
Input Voltage Max | 28V |
Input Voltage Min | 3V |
No. of LDO Regulators | 1 |
No. of Outputs | 1Outputs |
No. of Regulated Outputs | 2 |
No. of Step-Down DC - DC Converters | 1 |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 1.8V |
Primary Input Voltage | 5.5V |
Supply Voltage | 28V |
DDR2/3/3L/4 Memory Power Solution Synchronous Buck Controller | Texas Instruments |
Buck, Cntrl, Sync, Ddr, 20Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS51916RUKT?
Additional datasheets, footprints and schematics for TPS51916RUKT are listed on our Part Details page. You can also find images and similar parts to TPS51916RUKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS51916RUKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS51916RUKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS51916RUKT fall under?
The TPS51916RUKT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Multi Function Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS51916RUKT when available in the Multi Function Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS51916RUKT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS51916RUKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS51916RUKT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS51916RUKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS51916RUKT often in real-time on the comparison pages.
What if I can't find stock of TPS51916RUKT?
You can fill out our help required form which you can use to request a quote for TPS51916RUKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.