Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 28V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | QFN |
No. of Pins | 20Pins |
Switching Frequency | 350kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -10°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 28V |
Input Voltage Min | 3V |
Operating Temperature Range | -10°C to +105°C |
Output Current | 20A |
Output Voltage | 2V |
Primary Input Voltage | 28V |
Single Phase D-CAP and D-CAP2 Controller with 2-bit Flexible VID Controller | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS51518RUKT?
Additional datasheets, footprints and schematics for TPS51518RUKT are listed on our Part Details page. You can also find images and similar parts to TPS51518RUKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS51518RUKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS51518RUKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS51518RUKT fall under?
The TPS51518RUKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS51518RUKT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS51518RUKT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS51518RUKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS51518RUKT have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for TPS51518RUKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS51518RUKT often in real-time on the comparison pages.
What if I can't find stock of TPS51518RUKT?
You can fill out our help required form which you can use to request a quote for TPS51518RUKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.