TPS51315RGFT Semiconductors - ICs by Texas Instruments

IC STEP DOWN CONV 3 TO 14V 40QFN

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.53


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$3.53
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 3V
Input Voltage Max 14V
No. of Outputs 1Outputs
DC / DC Converter IC Case QFN
No. of Pins 40Pins
Output Current 10A
Output Voltage Min 750mV
Output Voltage Max 5.5V
Switching Frequency 1MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Adjustable Output Voltage Min 750mV
Base Number 51315
Frequency 1MHz
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Voltage 5.5V
Primary Input Voltage 14V
Supply Voltage Min 3V
Termination Type Surface Mount Device
Voltage Regulator Type Synchronous Buck

Alternative Descriptions

3-V to 14-V, 10-A synchronous buck converter with D-CAP control | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS51315RGFT?

Additional datasheets, footprints and schematics for TPS51315RGFT are listed on our Part Details page. You can also find images and similar parts to TPS51315RGFT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS51315RGFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS51315RGFT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS51315RGFT fall under?

The TPS51315RGFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS51315RGFT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS51315RGFT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS51315RGFT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS51315RGFT have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for TPS51315RGFT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS51315RGFT often in real-time on the comparison pages.

What if I can't find stock of TPS51315RGFT?

You can fill out our help required form which you can use to request a quote for TPS51315RGFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay