Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.42
|
5,210
in stock
|
Buy Now |
Input Voltage | 21V |
---|---|
Output Voltage | 12V |
Output Current | 20A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | TSSOP |
No. of Pins | 30Pins |
Frequency | 300kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5124 |
Controller Type | Synchronous Buck |
Input Current | 1.1mA |
Input Voltage Max | 15V |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Power Dissipation Pd | 874mW |
Supply Voltage Range | 4.5V to 5.5V 6.5V to 15V |
Termination Type | Surface Mount Device |
15-V, dual-channel synchronous buck PWM controller | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS5124DBT.?
Additional datasheets, footprints and schematics for TPS5124DBT. are listed on our Part Details page. You can also find images and similar parts to TPS5124DBT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS5124DBT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS5124DBT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS5124DBT. fall under?
The TPS5124DBT. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS5124DBT. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS5124DBT. you can contact the distributor directly for product support, shipping queries etc.
Is the TPS5124DBT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS5124DBT. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS5124DBT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS5124DBT. often in real-time on the comparison pages.
What if I can't find stock of TPS5124DBT.?
You can fill out our help required form which you can use to request a quote for TPS5124DBT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.