TPS51220ARTVT Semiconductors - ICs by Texas Instruments

IC DC/DC CONTROLLER 32QFN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.58

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$1.58
89,447
in stock
Buy Now

Specifications

Supply Voltage 32V
No. of Step-Down DC - DC Converters 2
No. of LDO Regulators 2
No. of Regulated Outputs 4
Digital IC Case QFN
No. of Pins 32Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Min 1V
Base Number 51220
Frequency 1MHz
No. of Outputs 2Outputs
Operating Temperature Range -40°C to +85°C
Output Current 20A
Output Voltage 12V
Primary Input Voltage 32V
Supply Voltage Min 4.5V
Termination Type Surface Mount Device
Voltage Regulator Type Synchronous Buck

Alternative Descriptions

3-V to 28-V, synchronous peak current mode buck controller for notebook power in RSN/RTV package | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS51220ARTVT?

Additional datasheets, footprints and schematics for TPS51220ARTVT are listed on our Part Details page. You can also find images and similar parts to TPS51220ARTVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS51220ARTVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS51220ARTVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS51220ARTVT fall under?

The TPS51220ARTVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS51220ARTVT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS51220ARTVT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS51220ARTVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS51220ARTVT have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for TPS51220ARTVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS51220ARTVT often in real-time on the comparison pages.

What if I can't find stock of TPS51220ARTVT?

You can fill out our help required form which you can use to request a quote for TPS51220ARTVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay