TPS51218DSCT Semiconductors - ICs by Texas Instruments

DC/DC CONTROLLER 3 TO 28V 10SON

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.32

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$1.32
1,795
in stock
Buy Now

Specifications

Supply Voltage Min 3V
Supply Voltage Max 28V
No. of Outputs 1 Output, 1Outputs
Duty Cycle (%) 91%
Controller IC Case Style WSON
No. of Pins 10Pins
Switching Frequency 465kHz
Topology Synchronous Buck (Step Down)
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Accuracy % 0.5%
Adjustable Output Voltage Min 700mV
Base Number 51218
Frequency 430kHz
Operating Temperature Range -40°C to +85°C
Output Current 20A
Output Voltage 2.6V
Primary Input Voltage 28V
Termination Type Surface Mount Device
Voltage Regulator Type Synchronous Buck

Alternative Descriptions

3-V to 28-V, 20-A, synchronous D-CAP buck controller for notebook power | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS51218DSCT?

Additional datasheets, footprints and schematics for TPS51218DSCT are listed on our Part Details page. You can also find images and similar parts to TPS51218DSCT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS51218DSCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS51218DSCT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS51218DSCT fall under?

The TPS51218DSCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS51218DSCT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS51218DSCT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS51218DSCT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS51218DSCT have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for TPS51218DSCT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS51218DSCT often in real-time on the comparison pages.

What if I can't find stock of TPS51218DSCT?

You can fill out our help required form which you can use to request a quote for TPS51218DSCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay