Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
2,046
in stock
|
Buy Now | |
Texas Instruments
from US$0.22
|
28,793
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
19,339
in stock
|
Buy Now | |
CoreStaff
from US$0.37
|
2,779
in stock
|
Buy Now | |
element14
from US$0.30
|
2,046
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
212
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 3.1V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | 40mV |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 2A |
2A Peak Sink/Source DDR Termination Regulator with VTTREF Buffered Reference for DDR2/3/3L/4 | Texas Instruments |
DDR TERMINATION REGULATOR, -40TO105DEG C | element14 |
Ldo Voltage Regulator, Fixed, 1.2V, 2A, | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS51206DSQR?
Additional datasheets, footprints and schematics for TPS51206DSQR are listed on our Part Details page. You can also find images and similar parts to TPS51206DSQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS51206DSQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS51206DSQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS51206DSQR fall under?
The TPS51206DSQR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS51206DSQR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS51206DSQR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS51206DSQR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS51206DSQR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, CoreStaff, element14 and Farnell have stock available or on a lead time for TPS51206DSQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS51206DSQR often in real-time on the comparison pages.
What if I can't find stock of TPS51206DSQR?
You can fill out our help required form which you can use to request a quote for TPS51206DSQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.