Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS43330 |
Kit Application Type | Power Management |
Application Sub Type | Buck/Boost Converter |
Kit Contents | Eval Board TPS43330 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Two Synchronous Buck Controllers Out of Phase Switching between Buck Channels Pre Boost Controller |
TPS43330EVM Evaluation Module | Texas Instruments |
Eval Mod, Buck/Boost Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS43330EVM?
Additional datasheets, footprints and schematics for TPS43330EVM are listed on our Part Details page. You can also find images and similar parts to TPS43330EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS43330EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS43330EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS43330EVM fall under?
The TPS43330EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS43330EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS43330EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS43330EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS43330EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS43330EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS43330EVM often in real-time on the comparison pages.
What if I can't find stock of TPS43330EVM?
You can fill out our help required form which you can use to request a quote for TPS43330EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.