Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS43061 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Boost DC-DC Controller |
Kit Contents | Evaluation Module TPS43061 User Guide |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 4.5V to 40V Input 60V Max Output Voltage Inductor DCR or Resistor Current Sensing OVP |
TPS43061 Evaluation Module | Texas Instruments |
Boost Dc Dc Contr, Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS43061EVM-198?
Additional datasheets, footprints and schematics for TPS43061EVM-198 are listed on our Part Details page. You can also find images and similar parts to TPS43061EVM-198 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS43061EVM-198 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS43061EVM-198 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS43061EVM-198 fall under?
The TPS43061EVM-198 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS43061EVM-198 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS43061EVM-198 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS43061EVM-198 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS43061EVM-198 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS43061EVM-198.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS43061EVM-198 often in real-time on the comparison pages.
What if I can't find stock of TPS43061EVM-198?
You can fill out our help required form which you can use to request a quote for TPS43061EVM-198 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.