TPS40428RHAT Semiconductors - ICs by Texas Instruments

SYNC BUCK CONTROLLER 1.5MHZ VQFN-40

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS40428 device is a PMBus, synchronous buck, driverless controller. It operates in smart power mode with factory default settings, and it can operate in non-smart power mode after PMBus programing and power reboot. It can be configured for dualoutput or 2-phase operation. It is also stackable up to 4 phases to support load current as high as 120 A. Interleaved phase shift for 2-. 3-, or 4-phases reduce the input and output ripples therefore reducing input and output capacitance. The wide input voltage range can support 5-V and 12-V intermediate supply buses. The 0.5% reference voltage satisfies the need of precision voltage to the modern ASICs. Using the PMBus standard, the TPS40428 device can program reference voltage, fault limit, UVLO threshold, soft-start time and turn-on and turn-off delay. In addition, the device implements an accurate measurement system to monitor the output voltages, currents and temperatures for individual channels.

Where to Buy

Prices starting from US$4.07

Distributor Stock
Logo for Farnell
Farnell
from US$11.05
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$4.07
1,867
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.91
-
Buy Now
Logo for element14
element14
from US$8.72
-
Buy Now

Specifications

Supply Voltage Min 4.5V
Supply Voltage Max 20V
No. of Outputs 2 Output, 2Outputs
Duty Cycle (%) -
Controller IC Case Style VQFN
No. of Pins 40Pins
Switching Frequency 1.5MHz
Topology Synchronous Buck (Step Down)
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Dual Output, 2-Phase, Stackable PMBus Synchronous Buck Driverless Controller | Texas Instruments
Sync Buck Controller, 1.5Mhz, Vqfn-40 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS40428RHAT?

Additional datasheets, footprints and schematics for TPS40428RHAT are listed on our Part Details page. You can also find images and similar parts to TPS40428RHAT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS40428RHAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40428RHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS40428RHAT fall under?

The TPS40428RHAT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS40428RHAT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40428RHAT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS40428RHAT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS40428RHAT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS40428RHAT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS40428RHAT often in real-time on the comparison pages.

What if I can't find stock of TPS40428RHAT?

You can fill out our help required form which you can use to request a quote for TPS40428RHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay