Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.78
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.78
|
1,845
in stock
|
Buy Now |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 20V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | VQFN |
No. of Pins | 40Pins |
Switching Frequency | 1.5MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Dual Output, 2-Phase, Stackable PMBUS Synchronous Buck Driverless Controller | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS40425RHAT?
Additional datasheets, footprints and schematics for TPS40425RHAT are listed on our Part Details page. You can also find images and similar parts to TPS40425RHAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS40425RHAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40425RHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS40425RHAT fall under?
The TPS40425RHAT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS40425RHAT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40425RHAT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS40425RHAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS40425RHAT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS40425RHAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS40425RHAT often in real-time on the comparison pages.
What if I can't find stock of TPS40425RHAT?
You can fill out our help required form which you can use to request a quote for TPS40425RHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.