TPS40222DRPT Semiconductors - ICs by Texas Instruments

CONTROLLER BUCK 4.5-8V SON-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.92

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.92
25,500
in stock
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 8V
No. of Outputs 1Outputs
DC / DC Converter IC Case VSON
No. of Pins 6Pins
Output Current 1.6A
Output Voltage Min 800mV
Output Voltage Max 7V
Switching Frequency 1.25MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Max 7V
Adjustable Output Voltage Min 0.8V
Base Number 40222
Frequency 1.25MHz
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Voltage 7.2V
Primary Input Voltage 8V
Supply Voltage Min 4.5V
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

1.6A, 1.25-MHz Buck Converter in a 3 mm SON Package | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS40222DRPT?

Additional datasheets, footprints and schematics for TPS40222DRPT are listed on our Part Details page. You can also find images and similar parts to TPS40222DRPT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS40222DRPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40222DRPT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS40222DRPT fall under?

The TPS40222DRPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS40222DRPT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40222DRPT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS40222DRPT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS40222DRPT have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for TPS40222DRPT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS40222DRPT often in real-time on the comparison pages.

What if I can't find stock of TPS40222DRPT?

You can fill out our help required form which you can use to request a quote for TPS40222DRPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay