Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS40211 |
Kit Application Type | Power Management |
Application Sub Type | Current Mode Boost Controller |
Kit Contents | Eval Board TPS40211 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Double Sided 2 Layer PCB with all Components on Top Side 300kHz Switching Frequency |
8V to 18V Input, 20V to 35V Output, 700-mA Non-Synchronous Boost Current Regulator for LED Drive | Texas Instruments |
Eval Brd, Current Mode Boost Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS40211EVM-352?
Additional datasheets, footprints and schematics for TPS40211EVM-352 are listed on our Part Details page. You can also find images and similar parts to TPS40211EVM-352 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS40211EVM-352 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40211EVM-352 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS40211EVM-352 fall under?
The TPS40211EVM-352 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS40211EVM-352 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40211EVM-352 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS40211EVM-352 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS40211EVM-352 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS40211EVM-352.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS40211EVM-352 often in real-time on the comparison pages.
What if I can't find stock of TPS40211EVM-352?
You can fill out our help required form which you can use to request a quote for TPS40211EVM-352 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.