Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 52V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | SON |
No. of Pins | 10Pins |
Switching Frequency | 1MHz |
Topology | Boost (Step Up) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 5V |
Base Number | 40210 |
Frequency | 1000kHz |
Input Voltage Max | 52V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 6A |
Output Voltage | 260V |
Primary Input Voltage | 12V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |
4.5~52V Wide Input Range Boost/SEPIC/Flyback DC-DC Controller | Texas Instruments |
Ic, Non-Sync Boost Ctrlr 10-Son | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS40210DRCT?
Additional datasheets, footprints and schematics for TPS40210DRCT are listed on our Part Details page. You can also find images and similar parts to TPS40210DRCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS40210DRCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40210DRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS40210DRCT fall under?
The TPS40210DRCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS40210DRCT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40210DRCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS40210DRCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS40210DRCT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS40210DRCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS40210DRCT often in real-time on the comparison pages.
What if I can't find stock of TPS40210DRCT?
You can fill out our help required form which you can use to request a quote for TPS40210DRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.