Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 52V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 95% |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Switching Frequency | 500kHz |
Topology | Buck (Step Down) |
Wide Input Non-Synchronous Buck DC/DC Controller | Texas Instruments |
DC/DC Buck ControllerĀ TPS40200DG4 | RS |
Buck Dc/Dc Controller, 8-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS40200D?
Additional datasheets, footprints and schematics for TPS40200D are listed on our Part Details page. You can also find images and similar parts to TPS40200D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS40200D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40200D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS40200D fall under?
The TPS40200D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS40200D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40200D you can contact the distributor directly for product support, shipping queries etc.
Is the TPS40200D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS40200D have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS40200D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS40200D often in real-time on the comparison pages.
What if I can't find stock of TPS40200D?
You can fill out our help required form which you can use to request a quote for TPS40200D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.