Prices starting from US$1.96
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$1.96 |
5,250
|
Buy Now |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 28V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 87.5% |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
Switching Frequency | 1.2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 40132 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 40A |
Output Voltage | 5.8V |
Primary Input Voltage | 28V |
Termination Type | Surface Mount Device |
Two Channel Multiphase Controller with 600mV, .8% Reference | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS40132RHBT?
Additional datasheets, footprints and schematics for TPS40132RHBT are listed on our Part Details page. You can also find images and similar parts to TPS40132RHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS40132RHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40132RHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS40132RHBT fall under?
The TPS40132RHBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS40132RHBT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40132RHBT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS40132RHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS40132RHBT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS40132RHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS40132RHBT often in real-time on the comparison pages.
What if I can't find stock of TPS40132RHBT?
You can fill out our help required form which you can use to request a quote for TPS40132RHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.