Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 8V |
---|---|
Supply Voltage Max | 40V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 94% |
Controller IC Case Style | HTSSOP |
No. of Pins | 16Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source/sink with prebias | Texas Instruments |
Dc/Dc Ctrl, Sync Buck, 1Mhz, Htssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS40057PWPR?
Additional datasheets, footprints and schematics for TPS40057PWPR are listed on our Part Details page. You can also find images and similar parts to TPS40057PWPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS40057PWPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40057PWPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS40057PWPR fall under?
The TPS40057PWPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS40057PWPR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40057PWPR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS40057PWPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS40057PWPR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for TPS40057PWPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS40057PWPR often in real-time on the comparison pages.
What if I can't find stock of TPS40057PWPR?
You can fill out our help required form which you can use to request a quote for TPS40057PWPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.