Options for Price Comparison
Distributor Statistics for TPS389025DSET
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TPS389025DSET
Details for TPS389025DSET by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors
VOLTAGE SUPERVISOR 5.5V WSON-6
TPS389025DSET image

TPS389025DSET by Texas Instruments

VOLTAGE SUPERVISOR 5.5V WSON-6
Features
Fixed and Adjustable Threshold Voltages: u2013 Fixed Thresholds for Standard Rails: 1.2 V to 3.3 V u2013 Adjustable Down to 1.15 V
High Threshold Accuracy: 1% (max)
Manual Reset (MR) Input
Open-Drain RESET Output
Package: 1.5-mm u00d7 1.5-mm WSON
Power-On-Reset (POR) Generator with Adjustable Delay Time: 40 u03bcs to 30 s
Precision Hysteresis
Temperature Range: u201340u00b0C to +125u00b0C
Very Low Quiescent Current: 2.1 u03bcA (Typical)
Part Information
TPS389025DSET image
RoHS Compliant
Description
The TPS3890 is a precision voltage supervisor with low-quiescent current that monitors system voltages as low as 1.15 V, asserting an open-drain RESET signal when the SENSE voltage drops below a preset threshold or when the manual reset (MR) pin drops to a logic low. The RESET output remains low for the user-adjustable delay time after the SENSE voltage and manual reset (MR) return above the respective thresholds. The TPS3890 family uses a precision reference to achieve 1% threshold accuracy. The reset delay time can be user-adjusted between 40 μs and 30 s by connecting the CT pin to an external capacitor. The TPS3890 has a very low quiescent current of 2.1 μA and is available in a small 1.5-mm × 1.5-mm package, making the device well-suited for battery-powered and space-constrained applications. The device is fully specified over a temperature range of –40°C to +125°C (TJ).
Specifications
Threshold Voltage:
2.4V
No. of Supervisors / Monitors:
1Monitors
Supply Voltage Min:
1.5V
Supply Voltage Max:
5.5V
Reset Type:
Active-Low
Digital IC Case:
WSON
No. of Pins:
6Pins
Delay Time:
30s
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
Volt Supervisor Supply 2.5V 5.5V 6-Pin WSON T/R Avnet America
Volt Supervisor Supply 2.5V 5.5V 6-Pin WSON T/R Avnet Europe