Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.70
|
107,603
in stock
|
Buy Now |
Threshold Voltage | 1.15V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | WSON |
No. of Pins | 6Pins |
Delay Time | 30s |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low-quiescent current 1% accuracy supervisor with programmable delay | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS389012DSET?
Additional datasheets, footprints and schematics for TPS389012DSET are listed on our Part Details page. You can also find images and similar parts to TPS389012DSET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS389012DSET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS389012DSET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS389012DSET fall under?
The TPS389012DSET is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS389012DSET when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS389012DSET you can contact the distributor directly for product support, shipping queries etc.
Is the TPS389012DSET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS389012DSET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS389012DSET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS389012DSET often in real-time on the comparison pages.
What if I can't find stock of TPS389012DSET?
You can fill out our help required form which you can use to request a quote for TPS389012DSET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.