Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.97
|
250
in stock
|
Buy Now | |
Texas Instruments
from US$1.21
|
166,495
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$1.79
|
250
in stock
|
Buy Now | |
element14
from US$1.86
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.63
|
215
in stock
|
Buy Now |
Threshold Voltage | 400mV |
---|---|
No. of Supervisors / Monitors | 4Monitors |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 6.5V |
Reset Type | Active-Low |
Digital IC Case | QFN |
No. of Pins | 20Pins |
Delay Time | 300ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 386000 |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 1mA |
Supply Current | 13µA |
Supply Voltage Range | 1.8V to 6.5V |
Termination Type | Surface Mount Device |
Turn On Threshold Voltage | 400mV |
Open-drain, quad-supply voltage supervisors with programmable delay & watchdog timer | Texas Instruments |
Ic, Supervisor, Quad, 20Qfn, Full Reel | Newark Electronics |
IC, SUPERVISOR, QUAD, 20QFN, FULL REEL | element14 |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TPS386000RGPT?
Additional datasheets, footprints and schematics for TPS386000RGPT are listed on our Part Details page. You can also find images and similar parts to TPS386000RGPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS386000RGPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS386000RGPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS386000RGPT fall under?
The TPS386000RGPT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS386000RGPT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS386000RGPT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS386000RGPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS386000RGPT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for TPS386000RGPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS386000RGPT often in real-time on the comparison pages.
What if I can't find stock of TPS386000RGPT?
You can fill out our help required form which you can use to request a quote for TPS386000RGPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.