TPS3839K33DBZR Power Management ICs - PMIC by Texas Instruments

VOLTAGE MONITOR 150NA 6.5V SOT-23-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS3831 and TPS3839 devices (both referred to as TPS383x) are ultralow current (150 nA, typical), voltage supervisory circuits that monitor a single voltage. Both devices initiate an active-low reset signal whenever the VDD supply voltage drops below the factory-trimmed reset threshold voltage. The reset output remains low for 200 ms (typical) after the VDD voltage rises above the threshold voltage and hysteresis. These devices are designed to ignore fast transients on the VDD pin. The TPS3831 device includes a manual reset input that forces RESET low when MR is low. The ultralow current consumption of 150 nA makes these voltage supervisors ideal for use in low-power and portable applications. The TPS383x devices are specified to have the correct output logic state for supply voltages down to 0.6 V. The TPS383x devices feature precision factorytrimmed threshold voltages and extremely low-power operation. The TPS3831 device is available in a 4pin, 1-mm × 1-mm (DQN) X2SON package. The TPS3839 device is available in a 3-pin SOT23 (DBZ) package or a 4-pin, 1-mm × 1-mm (DQN) X2SON package.

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.19
16,118
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.82
-
Buy Now
Logo for element14
element14
from US$0.86
-
Buy Now

Specifications

Threshold Voltage 2.93V
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 900mV
Supply Voltage Max 6.5V
Reset Type Active-Low
Digital IC Case SOT-23
No. of Pins 3Pins
Delay Time 200ms
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Ultra-low power, supply voltage supervisor | Texas Instruments
Voltage Monitor, 150Na, 6.5V, Sot-23-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS3839K33DBZR?

Additional datasheets, footprints and schematics for TPS3839K33DBZR are listed on our Part Details page. You can also find images and similar parts to TPS3839K33DBZR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS3839K33DBZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3839K33DBZR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS3839K33DBZR fall under?

The TPS3839K33DBZR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to TPS3839K33DBZR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3839K33DBZR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS3839K33DBZR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS3839K33DBZR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS3839K33DBZR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS3839K33DBZR often in real-time on the comparison pages.

What if I can't find stock of TPS3839K33DBZR?

You can fill out our help required form which you can use to request a quote for TPS3839K33DBZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay