Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 6V |
Reset Type | Manual Active-High |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
VOLTAGE SUPERVISOR, 0.25UA, 6V, SOT-23-5 | element14 |
Active-high, push-pull, nano-power supervisors with manual reset | Texas Instruments |
Voltage Supervisor, 0.25Ua, 6V, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS3837K33DBVT?
Additional datasheets, footprints and schematics for TPS3837K33DBVT are listed on our Part Details page. You can also find images and similar parts to TPS3837K33DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3837K33DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3837K33DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3837K33DBVT fall under?
The TPS3837K33DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3837K33DBVT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3837K33DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3837K33DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3837K33DBVT have stock available?
Authorised distributors including element14, Farnell, Texas Instruments and Newark Electronics have stock available or on a lead time for TPS3837K33DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3837K33DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS3837K33DBVT?
You can fill out our help required form which you can use to request a quote for TPS3837K33DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.