TPS3823-50DBVTG4 Power Management ICs - PMIC by Texas Instruments

SUPERVISOR WATCHDOG SMD SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS382x family of supervisors provide circuit initialization and timing supervision, primarily for DSP and processor-based systems. During power on, RESET asserts when the supply voltage VDD becomes greater than 1.1 V. Thereafter, the supply voltage supervisor monitors VDD and keeps RESET active low as long as VDD remains less than the threshold voltage, VIT−. An internal timer delays the return of the output to the inactive state (high) to ensure proper system reset. The delay time, td, starts after VDD has risen above the threshold voltage (VIT− + VHYS). When the supply voltage drops below the threshold voltage VIT−, the output becomes active (low) again. No external components are required. All the devices of this family have a fixed-sense threshold voltage, VIT–, set by an internal voltage divider. The TPS382x family also offers watchdog time out options of 200 ms (TPS3820) and 1.6 s (TPS3823/4/8).

No distributors results available

Specifications

Threshold Voltage 4.55V
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 1.1V
Supply Voltage Max 5.5V
Reset Type Active-Low
Digital IC Case SOT-23
No. of Pins 5Pins
Delay Time 200ms
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 3823
Operating Temperature Range -40°C to +85°C
Output Current Max 5mA
Supply Current 15µA
Supply Voltage Range 1.1V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS3823-50DBVTG4?

Additional datasheets, footprints and schematics for TPS3823-50DBVTG4 are listed on our Part Details page. You can also find images and similar parts to TPS3823-50DBVTG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS3823-50DBVTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3823-50DBVTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS3823-50DBVTG4 fall under?

The TPS3823-50DBVTG4 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to TPS3823-50DBVTG4 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3823-50DBVTG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TPS3823-50DBVTG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS3823-50DBVTG4 have stock available?

There is no stock from authorised distributors for TPS3823-50DBVTG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS3823-50DBVTG4 often in real-time on the comparison pages.

What if I can't find stock of TPS3823-50DBVTG4?

You can fill out our help required form which you can use to request a quote for TPS3823-50DBVTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay