Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
1,504
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
11,765
in stock
|
Buy Now | |
Texas Instruments
from US$0.38
|
5,886
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
1,504
in stock
|
Buy Now | |
element14
from US$0.57
|
1,504
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
1,135
in stock
|
Buy Now |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 15µA |
Supply Voltage Range | 1.1V to 5.5V |
Termination Type | Surface Mount Device |
Active-low, push-pull, voltage supervisor (reset IC) with 1.6-s watchdog & manual reset | Texas Instruments |
Microprocessor Support, Sot-23-5 | Newark Electronics |
MICROPROCESSOR SUPPORT, SOT-23-5 | element14 |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TPS3823-33DBVR?
Additional datasheets, footprints and schematics for TPS3823-33DBVR are listed on our Part Details page. You can also find images and similar parts to TPS3823-33DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3823-33DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3823-33DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3823-33DBVR fall under?
The TPS3823-33DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3823-33DBVR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3823-33DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3823-33DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3823-33DBVR have stock available?
Authorised distributors including Chip One Stop, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS3823-33DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3823-33DBVR often in real-time on the comparison pages.
What if I can't find stock of TPS3823-33DBVR?
You can fill out our help required form which you can use to request a quote for TPS3823-33DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.