TPS3809L30DBVR Power Management ICs - PMIC by Texas Instruments

VOLTAGE SUPERVISOR 20 uA 6V SOT23-3

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.17


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.17
271,201
Buy Now
Logo for Newark Electronics Newark Electronics US$0.60
2,774
Buy Now
Logo for element14 element14 US$0.75
2,774
Buy Now
View Full Pricing & Stock Comparison

Specifications

Threshold Voltage 2.64V
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 2V
Supply Voltage Max 6V
Reset Type Active-Low Push-Pull
Digital IC Case SOT-23
No. of Pins 3Pins

Alternative Descriptions

3-pin voltage supervisor (reset IC) with active-low, push-pull reset | Texas Instruments
VOLTAGE SUPERVISOR 20 UA, 6V, SOT23-3 | Farnell
Voltage Supervisor 20 Ua, 6V, Sot23-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS3809L30DBVR?

Additional datasheets, footprints and schematics for TPS3809L30DBVR are listed on our Part Details page. You can also find images and similar parts to TPS3809L30DBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS3809L30DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3809L30DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS3809L30DBVR fall under?

The TPS3809L30DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to TPS3809L30DBVR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3809L30DBVR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS3809L30DBVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS3809L30DBVR have stock available?

Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for TPS3809L30DBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS3809L30DBVR often in real-time on the comparison pages.

What if I can't find stock of TPS3809L30DBVR?

You can fill out our help required form which you can use to request a quote for TPS3809L30DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay