Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3809 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 9µA |
Supply Voltage Range | 2V to 6V |
Automotive, 3-pin voltage supervisor (reset IC) with active-low, push-pull reset | Texas Instruments |
Supervisor, 3Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS3809K33QDBVRQ1?
Additional datasheets, footprints and schematics for TPS3809K33QDBVRQ1 are listed on our Part Details page. You can also find images and similar parts to TPS3809K33QDBVRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3809K33QDBVRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3809K33QDBVRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3809K33QDBVRQ1 fall under?
The TPS3809K33QDBVRQ1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3809K33QDBVRQ1 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3809K33QDBVRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3809K33QDBVRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3809K33QDBVRQ1 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS3809K33QDBVRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3809K33QDBVRQ1 often in real-time on the comparison pages.
What if I can't find stock of TPS3809K33QDBVRQ1?
You can fill out our help required form which you can use to request a quote for TPS3809K33QDBVRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.