Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Delay Time | 200ms |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
3-pin voltage supervisor (reset IC) with active-low, push-pull reset | Texas Instruments |
TPS3809K33DBVR, Processor Supervisor | RS |
Where can I find additional details, specifications and documents for a TPS3809K33DBVR?
Additional datasheets, footprints and schematics for TPS3809K33DBVR are listed on our Part Details page. You can also find images and similar parts to TPS3809K33DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3809K33DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3809K33DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3809K33DBVR fall under?
The TPS3809K33DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3809K33DBVR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3809K33DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3809K33DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3809K33DBVR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Texas Instruments, RS, Chip One Stop and element14 have stock available or on a lead time for TPS3809K33DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3809K33DBVR often in real-time on the comparison pages.
What if I can't find stock of TPS3809K33DBVR?
You can fill out our help required form which you can use to request a quote for TPS3809K33DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.