Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.33V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 6.5V |
Reset Type | Manual Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | 300ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low-quiescent current supervisor with programmable delay & manual reset | Texas Instruments |
Mp Supervisory Circuit, 2.33V, Sot-23-6 | Newark Electronics |
MP SUPERVISORY CIRCUIT, 2.33V, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a TPS3808G25DBVR?
Additional datasheets, footprints and schematics for TPS3808G25DBVR are listed on our Part Details page. You can also find images and similar parts to TPS3808G25DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3808G25DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3808G25DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3808G25DBVR fall under?
The TPS3808G25DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3808G25DBVR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3808G25DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3808G25DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3808G25DBVR have stock available?
Authorised distributors including Chip One Stop, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS3808G25DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3808G25DBVR often in real-time on the comparison pages.
What if I can't find stock of TPS3808G25DBVR?
You can fill out our help required form which you can use to request a quote for TPS3808G25DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.