TPS3808G01QDBVRQ1 Power Management ICs - PMIC by Texas Instruments

VOLTAGE SUPERVISOR 2.7UA 6.5V SOT23-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS3808Gxx-Q1 microprocessor supervisory circuits monitor system voltages from 0.4 V to 5 V, asserting an open-drain RESET signal when the SENSE voltage drops below a preset threshold or when the manual reset (MR) pin drops to a logic low. The RESET output remains low for the useradjustable delay time after the SENSE voltage and MR return above their thresholds. The TPS3808Gxx-Q1 device uses a precision reference to achieve 0.5% threshold accuracy for VIT ≤ 3.3 V. The reset delay time can be set to 20 ms by disconnecting the CT pin, 300 ms by connecting the CT pin to VDD using a resistor, or can be useradjusted from 1.25 ms to 10 s by connecting the CT pin to an external capacitor. The TPS3808Gxx-Q1 has a very low typical quiescent current of 2.4 μA, so it is well suited for battery-powered applications. The device is available in a small SOT-23 package and is fully specified over a temperature range of –40°C to 125°C (TJ). For more information about TI's voltage supervisor portfolio, visit the Supervisor and Reset IC Overview Page page.

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for Farnell
Farnell
from US$1.89
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.64
5,550
in stock
Buy Now
Logo for Micros
Micros
from US$3.23
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.34
-
Buy Now
Logo for element14
element14
from US$2.46
-
Buy Now

Specifications

Threshold Voltage 405mV
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 1.7V
Supply Voltage Max 6.5V
Reset Type Manual Active-Low
Digital IC Case SOT-23
No. of Pins 6Pins
Delay Time 300ms
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Automotive, low-quiescent current programmable-delay supervisor | Texas Instruments
Supervisor Open Drain or Open Collector 1 Channel | Micros
Voltage Supervisor, 2.7Ua, 6.5V, Sot23-6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS3808G01QDBVRQ1?

Additional datasheets, footprints and schematics for TPS3808G01QDBVRQ1 are listed on our Part Details page. You can also find images and similar parts to TPS3808G01QDBVRQ1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS3808G01QDBVRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3808G01QDBVRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS3808G01QDBVRQ1 fall under?

The TPS3808G01QDBVRQ1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to TPS3808G01QDBVRQ1 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3808G01QDBVRQ1 you can contact the distributor directly for product support, shipping queries etc.

Is the TPS3808G01QDBVRQ1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS3808G01QDBVRQ1 have stock available?

Authorised distributors including Texas Instruments, Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS3808G01QDBVRQ1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS3808G01QDBVRQ1 often in real-time on the comparison pages.

What if I can't find stock of TPS3808G01QDBVRQ1?

You can fill out our help required form which you can use to request a quote for TPS3808G01QDBVRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay