TPS3808G01MDBVTEP Power Management ICs - PMIC by Texas Instruments

SUPERVISOR ADJ 6SOT23 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS3808xxx family of microprocessor supervisory circuits monitors system voltages from 0.4 V to 5.0 V, asserting an open-drain RESET signal when the SENSE voltage drops below a preset threshold or when the manual reset (MR) pin drops to a logic low. The RESET output remains low for the user-adjustable delay time after the SENSE voltage and manual reset (MR) return above the respective thresholds. The TPS3808 uses a precision reference to achieve 0.5% threshold accuracy for VIT ≤ 3.3 V. The reset delay time can be set to 20 ms by disconnecting the CT pin, 300 ms by connecting the CT pin to VDD using a resistor, or can be user-adjusted between 1.25 ms and 10 s by connecting the CT pin to an external capacitor. The TPS3808 has a very low typical quiescent current of 2.4 μA, so it is well-suited to battery-powered applications. It is available in a small SOT-23 package, and is fully specified over a temperature range of –55°C to +125°C (TJ).

Where to Buy

Prices starting from US$2.05

Distributor Stock
Logo for Farnell
Farnell
from US$3.41
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.05
74,584
in stock
Buy Now
Logo for element14
element14
from US$6.99
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.41
-
Buy Now

Specifications

Threshold Voltage 405mV
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 1.8V
Supply Voltage Max 6.5V
Reset Type Active-Low Open-Drain
Digital IC Case SOT-23
No. of Pins 6Pins
Delay Time -
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 3808
Operating Temperature Range -55°C to +125°C
Supply Current 2.4µA
Supply Voltage Range 1.8V to 6.5V

Alternative Descriptions

Enhanced Product Low Quiescent Current, Programmable Delay Supervisory Circuit | Texas Instruments
Supervisor, Adj, 6Sot23 | Newark Electronics
SUPERVISOR, ADJ, 6SOT23 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS3808G01MDBVTEP?

Additional datasheets, footprints and schematics for TPS3808G01MDBVTEP are listed on our Part Details page. You can also find images and similar parts to TPS3808G01MDBVTEP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS3808G01MDBVTEP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3808G01MDBVTEP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS3808G01MDBVTEP fall under?

The TPS3808G01MDBVTEP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to TPS3808G01MDBVTEP when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3808G01MDBVTEP you can contact the distributor directly for product support, shipping queries etc.

Is the TPS3808G01MDBVTEP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS3808G01MDBVTEP have stock available?

Authorised distributors including Texas Instruments, element14, Newark Electronics and Farnell have stock available or on a lead time for TPS3808G01MDBVTEP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS3808G01MDBVTEP often in real-time on the comparison pages.

What if I can't find stock of TPS3808G01MDBVTEP?

You can fill out our help required form which you can use to request a quote for TPS3808G01MDBVTEP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay