Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.21
|
4,710
in stock
|
Buy Now | |
Texas Instruments
from US$0.72
|
2,085
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.18
|
1,330
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
287
in stock
|
Buy Now | |
Newark Electronics
from US$2.32
|
-
|
Buy Now | |
element14
from US$2.51
|
-
|
Buy Now | |
Farnell
from US$1.63
|
-
|
Buy Now |
Threshold Voltage | 405mV |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 6.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | 300ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3808 |
Device Marking | TPS3808G01DBVT |
Input Voltage Min | 1.8V |
Logic Function Number | 01 |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 5mA |
Supply Current | 2.7µA |
Supply Voltage Range | 1.7V to 6.5V |
Termination Type | Surface Mount Device |
Turn On Threshold Voltage | 405mV |
Single SVS, TPS3808G01DBVT | RS |
Low-quiescent current supervisor with programmable delay & manual reset | Texas Instruments |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Supervisory Cct, 3808G01, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS3808G01DBVT?
Additional datasheets, footprints and schematics for TPS3808G01DBVT are listed on our Part Details page. You can also find images and similar parts to TPS3808G01DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3808G01DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3808G01DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3808G01DBVT fall under?
The TPS3808G01DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3808G01DBVT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3808G01DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3808G01DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3808G01DBVT have stock available?
Authorised distributors including RS, Texas Instruments, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for TPS3808G01DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3808G01DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS3808G01DBVT?
You can fill out our help required form which you can use to request a quote for TPS3808G01DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.