Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Reset Type | Active-Low |
Digital IC Case | SC-70 |
No. of Pins | 5Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 5mA |
Supply Current | 20µA |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
200-ms delay, small supply voltage supervisors with manual reset | Texas Instruments |
Microprocessor Supervisor, Sc-70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS3801K33DCKR?
Additional datasheets, footprints and schematics for TPS3801K33DCKR are listed on our Part Details page. You can also find images and similar parts to TPS3801K33DCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3801K33DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3801K33DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3801K33DCKR fall under?
The TPS3801K33DCKR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3801K33DCKR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3801K33DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3801K33DCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3801K33DCKR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS3801K33DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3801K33DCKR often in real-time on the comparison pages.
What if I can't find stock of TPS3801K33DCKR?
You can fill out our help required form which you can use to request a quote for TPS3801K33DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.