TPS3800G27DCKR Power Management ICs - PMIC by Texas Instruments

VOLTAGE SUPERVISOR 13UA 4V SC-70-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Farnell
Farnell
from US$1.14
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.55
-
Buy Now
Logo for element14
element14
from US$1.64
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.44
-
Buy Now

Specifications

Threshold Voltage 2.5V
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 1.6V
Supply Voltage Max 4V
Reset Type Manual Active-Low
Digital IC Case SC-70
No. of Pins 5Pins
Delay Time 95ms
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Voltage Supervisor, 13Ua, 4V, Sc-70-5 | Newark Electronics
Ultra-small supply voltage supervisors | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS3800G27DCKR?

Additional datasheets, footprints and schematics for TPS3800G27DCKR are listed on our Part Details page. You can also find images and similar parts to TPS3800G27DCKR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS3800G27DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3800G27DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS3800G27DCKR fall under?

The TPS3800G27DCKR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to TPS3800G27DCKR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3800G27DCKR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS3800G27DCKR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS3800G27DCKR have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS3800G27DCKR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS3800G27DCKR often in real-time on the comparison pages.

What if I can't find stock of TPS3800G27DCKR?

You can fill out our help required form which you can use to request a quote for TPS3800G27DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay